Kyocera Corporation Ceramic Capacitors SA111E104ZAR

Description
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA111E104ZAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA111E104ZAR-ND
Ceramic Capacitors SA111E104ZAR-ND
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - SA111E104ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA111E104ZAR
Ceramic Capacitors SA111E104ZAR
CAP CER 0.1UF 100V Z5U AXIAL

CAP CER 0.1UF 100V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SA111E104ZAR-ND SA111E104ZAR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1044-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details