Kyocera Corporation 1500PF 100V Capacitor SA111A152GAA

Description
CAP CER 1500PF 100V NP0 AXIAL Product overview: SA111A152GAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111A152GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1500PF 100V NP0 AXIAL Product overview: SA111A152GAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111A152GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500PF 100V Capacitor
60-SA111A152GAA
1500PF 100V Capacitor 60-SA111A152GAA
CAP CER 1500PF 100V NP0 AXIAL Product overview: SA111A152GAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111A152GAA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 100V NP0 AXIAL Product overview: SA111A152GAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111A152GAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304070-SA111A152GAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304070-SA111A152GAA
Capacitors - Ceramic Capacitors 1304070-SA111A152GAA
Win Source Part Number: 1304070-SA111A152GAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 1500 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304070-SA111A152GAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 1500 pF
Tolerance: ±2%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA111A152GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA111A152GAA-ND
Ceramic Capacitors SA111A152GAA-ND
1500pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial

1500pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA111A152GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA111A152GAA
Ceramic Capacitors SA111A152GAA
CAP CER 1500PF 100V NP0 AXIAL

CAP CER 1500PF 100V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA111A152GAA 1304070-SA111A152GAA SA111A152GAA-ND SA111A152GAA
Product Name 1500PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details