Win Source Part Number: 1303953-SA10ZD335KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 3.3UF 10V X5R AXIAL Product overview: SA10ZD335KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA10ZD335KAR can be used for catalog matching and distributor lookup.
3.3µF ±10% 10V Ceramic Capacitor X5R Axial
CERAMIC CAPACITOR 3.3UF, 10V, X5R, 10%, AXIAL, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X5R; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: Yes
CERAMIC CAPACITOR 3.3UF, 10V, X5R, 10%, AXIAL; Capacitance:3.3µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X5R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1303953-SA10ZD335KAR | 60-SA10ZD335KAR | SA10ZD335KAR-ND | 65M1966 |
| Product Name | Capacitors - Ceramic Capacitors | 3.3UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitor 3.3Uf, 10V, X5R, 10%, Axial, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |
| WVAC | 10 volts | 10 volts | 10 volts |