Win Source Part Number: 1304321-SA105E473ZAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.047 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
0.047µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Cap Ceramic 0.047uF 50V Z5U -20% to 80% Axial 85°C T/R Product overview: SA105E473ZAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105E473ZAR can be used for catalog matching and distributor lookup.
CAP CER 0.047UF 50V Z5U AXIAL
CAP CER 0.047UF 50V Z5U AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304321-SA105E473ZAR | SA105E473ZAR-ND | 60-SA105E473ZAR | SA105E473ZAR | SA105E473ZAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.047uF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts |