Kyocera Corporation Ceramic Capacitors SA105E223MAA

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105E223MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105E223MAA-ND
Ceramic Capacitors SA105E223MAA-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U Axial

0.022µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA105E223MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105E223MAA
Capacitors - Ceramic Capacitors SA105E223MAA
CAP CER 0.022UF 50V Z5U AXIAL

CAP CER 0.022UF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitor 0.022Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 19C6109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
19C6109
Ceramic Capacitor 0.022Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 19C6109
CERAMIC CAPACITOR 0.022UF 50V, Z5U, 20%, AXIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 0.022UF 50V, Z5U, 20%, AXIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA105E223MAA-ND SA105E223MAA 19C6109
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.022Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details