Kyocera Corporation Ceramic Capacitors SA105E154MAR

Description
0.15µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.15µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105E154MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105E154MAR-ND
Ceramic Capacitors SA105E154MAR-ND
0.15µF ±20% 50V Ceramic Capacitor Z5U Axial

0.15µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA105E154MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105E154MAR
Capacitors - Ceramic Capacitors SA105E154MAR
CAP CER 0.15UF 50V Z5U AXIAL

CAP CER 0.15UF 50V Z5U AXIAL

Supplier's Site
Capacitor Ceramic 0.15Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 56K3448 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
56K3448
Capacitor Ceramic 0.15Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 56K3448
CAPACITOR CERAMIC 0.15UF 50V, Z5U, 20%, AXIAL; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 50V, Z5U, 20%, AXIAL; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA105E154MAR-ND SA105E154MAR 56K3448
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.15Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details