Kyocera Corporation Ceramic Capacitors SA105E103MAA

Description
10000pF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA105E103MAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA105E103MAATR-ND
Ceramic Capacitors 478-SA105E103MAATR-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Axial

10000pF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-SA105E103MAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA105E103MAACT-ND
Ceramic Capacitors 478-SA105E103MAACT-ND
CAP CER 10000PF 50V Z5U AXIAL

CAP CER 10000PF 50V Z5U AXIAL

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 74C6747 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
74C6747
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 74C6747
CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SA105E103MAATR-ND 74C6747
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details