AVX Corporation Ceramic Capacitors SA105C473MAR

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA105C473MARCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA105C473MARCT-ND
Ceramic Capacitors 478-SA105C473MARCT-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Axial

0.047µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-SA105C473MARTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA105C473MARTR-ND
Ceramic Capacitors 478-SA105C473MARTR-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Axial

0.047µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 95M7104 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx
95M7104
Ceramic Capacitor 0.047Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx 95M7104
CERAMIC CAPACITOR 0.047UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA105C473MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105C473MAR
Ceramic Capacitors SA105C473MAR
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA105C473MAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA105C473MAR
Capacitors - Ceramic Capacitors SA105C473MAR
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SA105C473MARCT-ND 95M7104 SA105C473MAR SA105C473MAR
Product Name Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details