Kyocera Corporation Ceramic Capacitors SA105C473KAR

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3149-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3149-2-ND
Ceramic Capacitors 478-3149-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Axial

0.047µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 96M0968 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
96M0968
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 96M0968
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 56K3444 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
56K3444
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 56K3444
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA105C473KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105C473KAR
Ceramic Capacitors SA105C473KAR
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3149-2-ND 96M0968 56K3444 SA105C473KAR
Product Name Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details