Kyocera Corporation Ceramic Capacitors SA105C223MAR

Description
0.022µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105C223MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105C223MAR-ND
Ceramic Capacitors SA105C223MAR-ND
0.022µF ±20% 50V Ceramic Capacitor X7R Axial

0.022µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 30M9544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx
30M9544
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx 30M9544
CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA105C223MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105C223MAR
Capacitors - Ceramic Capacitors SA105C223MAR
CAP CER 0.022UF 50V X7R AXIAL

CAP CER 0.022UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA105C223MAR-ND 30M9544 SA105C223MAR
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details