CAPACITOR CERAMIC 2200PF 50V, X7R, 20%, AXIAL; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 78M1935 | SA105C222MAA |
| Product Name | Capacitor Ceramic 2200Pf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | |
| Capacitance Type | Fixed | |
| Capacitance Range | 0.0022 microF | |
| Capacitance Tolerance | 20 (+/- %) |