0.015µF ±20% 50V Ceramic Capacitor X7R Axial
Win Source Part Number: 1304400-SA105C153MAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.015 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 0.015UF 50V X7R AXIAL Product overview: SA105C153MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105C153MAR can be used for catalog matching and distributor lookup.
CAP CER 0.015UF 50V X7R AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA105C153MAR-ND | 1304400-SA105C153MAR | 60-SA105C153MAR | SA105C153MAR |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.015UF 50V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |