Win Source Part Number: 1304413-SA105C123KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.012 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Cap Ceramic 0.012uF 50V X7R 10% Axial 125°C T/R Product overview: SA105C123KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105C123KAR can be used for catalog matching and distributor lookup.
0.012µF ±10% 50V Ceramic Capacitor X7R Axial
CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, AXIAL; Capacitance:0.012µF;
CAP CER 0.012UF 50V X7R AXIAL
CAP CER 0.012UF 50V X7R AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304413-SA105C123KAR | 60-SA105C123KAR | SA105C123KAR-ND | 65M2062 | SA105C123KAR | SA105C123KAR |
| Product Name | Capacitors - Ceramic Capacitors | 0.012uF 50V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.012Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |