Kyocera Corporation Ceramic Capacitors SA105C103MAA

Description
10000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10988-2-ND
Ceramic Capacitors 478-10988-2-ND
10000pF ±20% 50V Ceramic Capacitor X7R Axial

10000pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10988-1-ND
Ceramic Capacitors 478-10988-1-ND
10000pF ±20% 50V Ceramic Capacitor X7R Axial

10000pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 29H9873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx
29H9873
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx 29H9873
CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA105C103MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105C103MAA
Ceramic Capacitors SA105C103MAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA105C103MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105C103MAA
Capacitors - Ceramic Capacitors SA105C103MAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10988-2-ND 29H9873 SA105C103MAA SA105C103MAA
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details