Kyocera Corporation Ceramic Capacitors SA105C103JAR

Description
10000pF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5204-1-ND
Ceramic Capacitors 478-5204-1-ND
10000pF ±5% 50V Ceramic Capacitor X7R Axial

10000pF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5204-2-ND
Ceramic Capacitors 478-5204-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R Axial

10000pF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx - 96M0967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx
96M0967
Ceramic Capacitor 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx 96M0967
CERAMIC CAPACITOR 0.01UF 50V, X7R, 5%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, X7R, 5%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx - 36K5722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx
36K5722
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx 36K5722
CAPACITOR CERAMIC 0.01UF 50V, X7R, 5%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, X7R, 5%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-5204-1-ND 96M0967
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details