Kyocera Corporation Ceramic Capacitors SA105C103JAA

Description
10000pF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105C103JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105C103JAA-ND
Ceramic Capacitors SA105C103JAA-ND
10000pF ±5% 50V Ceramic Capacitor X7R Axial

10000pF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 53J8019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx
53J8019
Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx 53J8019
CAPACITOR CERAMIC 0.01UF 50V, X7R, 5%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF 50V, X7R, 5%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA105C103JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105C103JAA
Capacitors - Ceramic Capacitors SA105C103JAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA105C103JAA-ND 53J8019 SA105C103JAA
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details