Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090773-SA105A221JAR
Length: 4.318 mm
Capacitance: 220 pF
Diameter: 2.54 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 50 V
Lead Length: 25.4 mm
Inside Diameter: 444.5 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090773-SA105A221JAR |
| Product Name | OEM Parts - OEM Parts ( S ) - SA105A221JAR |