Kyocera Corporation Capacitors - Ceramic Capacitors SA105A102KAA

Description
CAP CER 1000PF 50V NP0 AXIAL
Datasheet
Description
CAP CER 1000PF 50V NP0 AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - SA105A102KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105A102KAA
Capacitors - Ceramic Capacitors SA105A102KAA
CAP CER 1000PF 50V NP0 AXIAL

CAP CER 1000PF 50V NP0 AXIAL

Supplier's Site
Ceramic Capacitors - SA105A102KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105A102KAA
Ceramic Capacitors SA105A102KAA
CAP CER 1000PF 50V NP0 AXIAL

CAP CER 1000PF 50V NP0 AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 53J8014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx
53J8014
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx 53J8014
CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: No

CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA105A102KAA SA105A102KAA 53J8014
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 50V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KBP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details