Kyocera Corporation Ceramic Capacitors SA105A102GAC

Description
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105A102GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA105A102GAC-ND
Ceramic Capacitors SA105A102GAC-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 Axial

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SA105A102GAC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details