Kyocera Corporation Ceramic Capacitors SA102C472KAA

Description
4700pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C472KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C472KAA-ND
Ceramic Capacitors SA102C472KAA-ND
4700pF ±10% 200V Ceramic Capacitor X7R Axial

4700pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA102C472KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102C472KAA
Capacitors - Ceramic Capacitors SA102C472KAA
CAP CER 4700PF 200V X7R AXIAL

CAP CER 4700PF 200V X7R AXIAL

Supplier's Site
Capacitor Ceramic 4700Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8001
Capacitor Ceramic 4700Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8001
CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA102C472KAA-ND SA102C472KAA 53J8001
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 4700Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details