Kyocera Corporation Ceramic Capacitors SA102C471MAR

Description
470pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
470pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C471MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C471MAR-ND
Ceramic Capacitors SA102C471MAR-ND
470pF ±20% 200V Ceramic Capacitor X7R Axial

470pF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA102C471MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102C471MAR
Capacitors - Ceramic Capacitors SA102C471MAR
CAP CER 470PF 200V X7R AXIAL

CAP CER 470PF 200V X7R AXIAL

Supplier's Site
Capacitor Ceramic 470Pf 200V, X7R, 20%, Axial; Capacitance Kyocera Avx - 65M2047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 200V, X7R, 20%, Axial; Capacitance Kyocera Avx
65M2047
Capacitor Ceramic 470Pf 200V, X7R, 20%, Axial; Capacitance Kyocera Avx 65M2047
CAPACITOR CERAMIC 470PF 200V, X7R, 20%, AXIAL; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 200V, X7R, 20%, AXIAL; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA102C471MAR-ND SA102C471MAR 65M2047
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 470Pf 200V, X7R, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details