3900pF ±10% 200V Ceramic Capacitor X7R Axial
CAP CER 3900PF 200V X7R AXIAL Product overview: SA102C392KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C392KAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303893-SA102C392KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 3900 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAP CER 3900PF 200V X7R AXIAL
CAP CER 3900PF 200V X7R AXIAL
CAPACITOR CERAMIC 3900PF 200V, X7R, 10%, AXIAL; Capacitance:3900pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA102C392KAA-ND | 60-SA102C392KAA | 1303893-SA102C392KAA | SA102C392KAA | SA102C392KAA | 53J7995 |
| Product Name | Ceramic Capacitors | 3900PF 200V Capacitor | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 3900Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |