Kyocera Corporation Ceramic Capacitors SA102C271KAA

Description
270pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C271KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C271KAA-ND
Ceramic Capacitors SA102C271KAA-ND
270pF ±10% 200V Ceramic Capacitor X7R Axial

270pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
270PF 200V Capacitor
60-SA102C271KAA
270PF 200V Capacitor 60-SA102C271KAA
CAP CER 270PF 200V X7R AXIAL Product overview: SA102C271KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C271KAA can be used for catalog matching and distributor lookup.

CAP CER 270PF 200V X7R AXIAL Product overview: SA102C271KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C271KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303968-SA102C271KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303968-SA102C271KAA
Capacitors - Ceramic Capacitors 1303968-SA102C271KAA
Win Source Part Number: 1303968-SA102C271KAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 270 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1303968-SA102C271KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 270 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA102C271KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102C271KAA
Capacitors - Ceramic Capacitors SA102C271KAA
CAP CER 270PF 200V X7R AXIAL

CAP CER 270PF 200V X7R AXIAL

Supplier's Site
Capacitor Ceramic 270Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J7982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J7982
Capacitor Ceramic 270Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J7982
CAPACITOR CERAMIC 270PF 200V, X7R, 10%, AXIAL; Capacitance:270pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 270PF 200V, X7R, 10%, AXIAL; Capacitance:270pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA102C271KAA-ND 60-SA102C271KAA 1303968-SA102C271KAA SA102C271KAA 53J7982
Product Name Ceramic Capacitors 270PF 200V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 270Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details