220pF ±5% 200V Ceramic Capacitor X7R Axial
CAP CER 220PF 200V X7R AXIAL Product overview: SA102C221JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C221JAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304001-SA102C221JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 220PF 200V X7R AXIAL
CAPACITOR CERAMIC 220PF 200V, X7R, 5%, AXIAL; Capacitance:220pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA102C221JAR-ND | 60-SA102C221JAR | 1304001-SA102C221JAR | SA102C221JAR | 65M2042 |
| Product Name | Ceramic Capacitors | 220PF 200V Capacitor | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 220Pf 200V, X7R, 5%, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |