Cap Ceramic 0.001uF 200V X7R 10% Axial 125°C T/R Product overview: SA102C102KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C102KAA can be used for catalog matching and distributor lookup.
1000pF ±10% 200V Ceramic Capacitor X7R Axial
Win Source Part Number: 1304155-SA102C102KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAPACITOR CERAMIC 1000PF 200V, X7R, 10%, AXIAL; Capacitance:1000pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No
CAP CER 1000PF 200V X7R AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SA102C102KAA | SA102C102KAA-ND | 1304155-SA102C102KAA | 53J7963 | SA102C102KAA |
| Product Name | 0.001uF 200V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1000Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |