Kyocera Corporation Ceramic Capacitors SA102A510JAA

Description
51pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
51pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A510JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A510JAA-ND
Ceramic Capacitors SA102A510JAA-ND
51pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

51pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 51Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 53J7930 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 51Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
53J7930
Ceramic Capacitor 51Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 53J7930
CERAMIC CAPACITOR 51PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:51pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 51PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:51pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA102A510JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A510JAA
Capacitors - Ceramic Capacitors SA102A510JAA
CAP CER 51PF 200V NP0 AXIAL

CAP CER 51PF 200V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA102A510JAA-ND 53J7930 SA102A510JAA
Product Name Ceramic Capacitors Ceramic Capacitor 51Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details