Win Source Part Number: 1303884-SA102A4R7DAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 4.7 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 4.7PF 200V NP0 AXIAL Product overview: SA102A4R7DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A4R7DAR can be used for catalog matching and distributor lookup.
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 4.7PF 200V NP0 AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1303884-SA102A4R7DAR | 60-SA102A4R7DAR | SA102A4R7DAR-ND | SA102A4R7DAR |
| Product Name | Capacitors - Ceramic Capacitors | 4.7PF 200V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | 4.70E-6 microF | |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts | 200 volts |
| Lead Style | Axial | Axial; Straight | Straight | Axial; Straight |