C0G dielectric. Conformally coated
Capacitance = 47pF
Voltage = 200V dc
Mounting Type = Through Hole
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2.54 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 2.54mm
Series = SA
Tolerance Minus = -5%
C0G dielectric. Conformally coated
Capacitance = 47pF
Voltage = 200V dc
Mounting Type = Through Hole
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2.54 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 2.54mm
Series = SA
Tolerance Minus = -5%
Delivery on production packaging - Tape. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 5373410 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; C0G |