Kyocera Corporation Ceramic Capacitors SA102A3R3DAA

Description
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A3R3DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A3R3DAA-ND
Ceramic Capacitors SA102A3R3DAA-ND
3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

3.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA102A3R3DAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A3R3DAA
Ceramic Capacitors SA102A3R3DAA
CAP CER 3.3PF 200V NP0 AXIAL

CAP CER 3.3PF 200V NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,3.3Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J7884 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,3.3Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J7884
Cap,ceramic,3.3Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J7884
CAP,Ceramic,3.3pF,20 0VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: No

CAP,Ceramic,3.3pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA102A3R3DAA-ND SA102A3R3DAA 53J7884
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,3.3Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers