Kyocera Corporation Ceramic Capacitors - SA102A390JAR SA102A390JAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1245985-SA102A390JAR Series: SpinGuard SA Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Family Name: SA Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 200V Alternative Parts (Cross-Reference): NCMA10NPO390J200TR; C410C390J2G5CA; C410C390J2G5CA7200; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1245985-SA102A390JAR Series: SpinGuard SA Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Family Name: SA Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 200V Alternative Parts (Cross-Reference): NCMA10NPO390J200TR; C410C390J2G5CA; C410C390J2G5CA7200; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A390JAR - 1245985-SA102A390JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA102A390JAR
1245985-SA102A390JAR
Ceramic Capacitors - SA102A390JAR 1245985-SA102A390JAR
Manufacturer: AVX Corporation Win Source Part Number: 1245985-SA102A390JAR Series: SpinGuard SA Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Family Name: SA Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 200V Alternative Parts (Cross-Reference): NCMA10NPO390J200TR; C410C390J2G5CA; C410C390J2G5CA7200; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1245985-SA102A390JAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): NCMA10NPO390J200TR; C410C390J2G5CA; C410C390J2G5CA7200;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - SA102A390JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A390JAR-ND
Ceramic Capacitors SA102A390JAR-ND
39pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

39pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 39Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 36K5712 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 39Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
36K5712
Capacitor Ceramic 39Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 36K5712
CAPACITOR CERAMIC 39PF 200V, C0G, 5%, AXIAL; Capacitance:39pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 39PF 200V, C0G, 5%, AXIAL; Capacitance:39pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1245985-SA102A390JAR SA102A390JAR-ND 36K5712
Product Name Ceramic Capacitors - SA102A390JAR Ceramic Capacitors Capacitor Ceramic 39Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Packing Method Tape Reel; Reel - TR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers