Kyocera Corporation Ceramic Capacitors SA102A330JAR

Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5202-1-ND
Ceramic Capacitors 478-5202-1-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5202-2-ND
Ceramic Capacitors 478-5202-2-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 33Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 96M0966 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
96M0966
Ceramic Capacitor 33Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 96M0966
CERAMIC CAPACITOR 33PF 200V, C0G, 5%, AXIAL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 200V, C0G, 5%, AXIAL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 33Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
36K5711
Capacitor Ceramic 33Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 36K5711
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5202-1-ND 96M0966 36K5711
Product Name Ceramic Capacitors Ceramic Capacitor 33Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx Capacitor Ceramic 33Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details