Kyocera Corporation Ceramic Capacitors SA102A2R2DAA

Description
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A2R2DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A2R2DAA-ND
Ceramic Capacitors SA102A2R2DAA-ND
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304035-SA102A2R2DAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304035-SA102A2R2DAA
Capacitors - Ceramic Capacitors 1304035-SA102A2R2DAA
Win Source Part Number: 1304035-SA102A2R2DAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 2.2 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304035-SA102A2R2DAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 2.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
2.2PF 200V Capacitor
60-SA102A2R2DAA
2.2PF 200V Capacitor 60-SA102A2R2DAA
CAP CER 2.2PF 200V NP0 AXIAL Product overview: SA102A2R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A2R2DAA can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 200V NP0 AXIAL Product overview: SA102A2R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A2R2DAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap,ceramic,2.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J7865 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,2.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J7865
Cap,ceramic,2.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J7865
CAP,Ceramic,2.2pF,20 0VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: No

CAP,Ceramic,2.2pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA102A2R2DAA-ND 1304035-SA102A2R2DAA 60-SA102A2R2DAA 53J7865
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2PF 200V Capacitor Cap,ceramic,2.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details