KYOCERA AVX Components Corporation Ceramic Capacitors SA102A200JAR

Description
CAP CER 20PF 200V NP0 AXIAL
Request a Quote Datasheet
Description
CAP CER 20PF 200V NP0 AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA102A200JARCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA102A200JARCT-ND
Ceramic Capacitors 478-SA102A200JARCT-ND
CAP CER 20PF 200V NP0 AXIAL

CAP CER 20PF 200V NP0 AXIAL

Buy Now Datasheet
Ceramic Capacitors - 478-SA102A200JARTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA102A200JARTR-ND
Ceramic Capacitors 478-SA102A200JARTR-ND
20pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

20pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304031-SA102A200JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304031-SA102A200JAR
Capacitors - Ceramic Capacitors 1304031-SA102A200JAR
Win Source Part Number: 1304031-SA102A200JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1304031-SA102A200JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
20PF 200V Capacitor
60-SA102A200JAR
20PF 200V Capacitor 60-SA102A200JAR
CAP CER 20PF 200V NP0 AXIAL Product overview: SA102A200JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A200JAR can be used for catalog matching and distributor lookup.

CAP CER 20PF 200V NP0 AXIAL Product overview: SA102A200JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A200JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 20Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 65M2021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
65M2021
Capacitor Ceramic 20Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 65M2021
CAPACITOR CERAMIC 20PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:20pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:20pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA102A200JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A200JAR
Capacitors - Ceramic Capacitors SA102A200JAR
CAP CER 20PF 200V NP0 AXIAL

CAP CER 20PF 200V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-SA102A200JARCT-ND 1304031-SA102A200JAR 60-SA102A200JAR 65M2021 SA102A200JAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 20PF 200V Capacitor Capacitor Ceramic 20Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers