Kyocera Corporation Ceramic Capacitors SA102A180JAA

Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11575-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11575-2-ND
Ceramic Capacitors 478-11575-2-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-11575-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11575-1-ND
Ceramic Capacitors 478-11575-1-ND
18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA102A180JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A180JAA
Ceramic Capacitors SA102A180JAA
CAP CER 18PF 200V NP0 AXIAL

CAP CER 18PF 200V NP0 AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 18Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 53J7859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
53J7859
Capacitor Ceramic 18Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 53J7859
CAPACITOR CERAMIC 18PF 200V, C0G, 5%, AXIAL; Capacitance:18pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 18PF 200V, C0G, 5%, AXIAL; Capacitance:18pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11575-2-ND SA102A180JAA 53J7859
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 18Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details