Kyocera Corporation Ceramic Capacitors SA102A121KAR

Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A121KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A121KAR-ND
Ceramic Capacitors SA102A121KAR-ND
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

120pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA102A121KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A121KAR
Capacitors - Ceramic Capacitors SA102A121KAR
CAP CER 120PF 200V NP0 AXIAL

CAP CER 120PF 200V NP0 AXIAL

Supplier's Site
Capacitor Ceramic 120Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx - 65M2016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx
65M2016
Capacitor Ceramic 120Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx 65M2016
CAPACITOR CERAMIC 120PF 200V, C0G, 10%, AXIAL; Capacitance:120pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 200V, C0G, 10%, AXIAL; Capacitance:120pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA102A121KAR-ND SA102A121KAR 65M2016
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 120Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details