Win Source Part Number: 1304115-SA102A120KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 12 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
12pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 12PF 200V NP0 AXIAL Product overview: SA102A120KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A120KAR can be used for catalog matching and distributor lookup.
CAP CER 12PF 200V NP0 AXIAL
CAPACITOR CERAMIC 12PF 200V, C0G, 10%, AXIAL; Capacitance:12pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes
CAP CER 12PF 200V NP0 AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304115-SA102A120KAR | SA102A120KAR-ND | 60-SA102A120KAR | SA102A120KAR | 65M2013 | SA102A120KAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 12PF 200V Capacitor | Ceramic Capacitors | Capacitor Ceramic 12Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |