KYOCERA AVX Components Corporation Ceramic Capacitors SA102A101JARC

Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA102A101JARCTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA102A101JARCTB-ND
Ceramic Capacitors 478-SA102A101JARCTB-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-SA102A101JARCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA102A101JARCCT-ND
Ceramic Capacitors 478-SA102A101JARCCT-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA102A101JARC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A101JARC
Ceramic Capacitors SA102A101JARC
CAP CER AXL

CAP CER AXL

Supplier's Site
Capacitors - Ceramic Capacitors - SA102A101JARC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A101JARC
Capacitors - Ceramic Capacitors SA102A101JARC
CAP CER AXL

CAP CER AXL

Supplier's Site
Multilayer Ceramic Capacitor, Spinguard Sa Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx - 97K9394 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Spinguard Sa Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx
97K9394
Multilayer Ceramic Capacitor, Spinguard Sa Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx 97K9394
Multilayer Ceramic Capacitor, SpinGuard SA Series, 100 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SpinGuard SA Series, 100 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SA102A101JARCTB-ND SA102A101JARC SA102A101JARC 97K9394
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Spinguard Sa Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers