AVX Corporation Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx SA102A101JAR.

Description
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 28AC1954 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
28AC1954
Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 28AC1954
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC1954
Product Name Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers