Cap Ceramic 100pF 200V C0G 5% Axial 125°C T/R Product overview: SA102A101JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A101JAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304436-SA102A101JAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-SA102A101JAACT,4
RoHS Status: RoHS non-compliant
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 100PF 200V C0G/NP0 AXIAL
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SA102A101JAA | 1304436-SA102A101JAA | 478-SA102A101JAATR-ND | SA102A101JAA | 19C6105 |
| Product Name | 100pF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |