Kyocera Corporation Ceramic Capacitors SA101E473ZAA

Description
0.047µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101E473ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101E473ZAA-ND
Ceramic Capacitors SA101E473ZAA-ND
0.047µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

0.047µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Cap,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx - 53J7825 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx
53J7825
Cap,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx 53J7825
CAP,Ceramic,47000pF, 100VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

CAP,Ceramic,47000pF,100VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA101E473ZAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101E473ZAA
Capacitors - Ceramic Capacitors SA101E473ZAA
CAP CER 0.047UF 100V Z5U AXIAL

CAP CER 0.047UF 100V Z5U AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA101E473ZAA-ND 53J7825 SA101E473ZAA
Product Name Ceramic Capacitors Cap,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details