Kyocera Corporation Ceramic Capacitors SA101C682KAA

Description
6800pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C682KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C682KAA-ND
Ceramic Capacitors SA101C682KAA-ND
6800pF ±10% 100V Ceramic Capacitor X7R Axial

6800pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 53J7808 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
53J7808
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 53J7808
CAPACITOR CERAMIC 6800PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CAPACITOR CERAMIC 6800PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA101C682KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C682KAA
Ceramic Capacitors SA101C682KAA
CAP CER 6800PF 100V X7R AXIAL

CAP CER 6800PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA101C682KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C682KAA
Capacitors - Ceramic Capacitors SA101C682KAA
CAP CER 6800PF 100V X7R AXIAL

CAP CER 6800PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101C682KAA-ND 53J7808 SA101C682KAA SA101C682KAA
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details