Kyocera Corporation Ceramic Capacitors SA101C682JAR

Description
6800pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C682JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C682JAR-ND
Ceramic Capacitors SA101C682JAR-ND
6800pF ±5% 100V Ceramic Capacitor X7R Axial

6800pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA101C682JAR - 893453-SA101C682JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA101C682JAR
893453-SA101C682JAR
Ceramic Capacitors - SA101C682JAR 893453-SA101C682JAR
Manufacturer: AVX Corporation Win Source Part Number: 893453-SA101C682JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF ±5% 100V Ceramic Capacitor X7R Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 893453-SA101C682JAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 6800 pF ±5% 100V Ceramic Capacitor X7R Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Singapore, Singapore
0.0068uF 100V Capacitor
60-SA101C682JAR
0.0068uF 100V Capacitor 60-SA101C682JAR
Cap Ceramic 0.0068uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C682JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C682JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C682JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C682JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA101C682JAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA101C682JAR
Capacitors - Ceramic Capacitors SA101C682JAR
CAP CER 6800PF 100V X7R AXIAL

CAP CER 6800PF 100V X7R AXIAL

Supplier's Site
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx - 65M2001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
65M2001
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx 65M2001
CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA101C682JAR-ND 893453-SA101C682JAR 60-SA101C682JAR SA101C682JAR 65M2001
Product Name Ceramic Capacitors Ceramic Capacitors - SA101C682JAR 0.0068uF 100V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details