Kyocera Corporation Ceramic Capacitors SA101C472MAR

Description
4700pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA101C472MARTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA101C472MARTR-ND
Ceramic Capacitors 478-SA101C472MARTR-ND
4700pF ±20% 100V Ceramic Capacitor X7R Axial

4700pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 4700Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx - 65M1998 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
65M1998
Capacitor Ceramic 4700Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx 65M1998
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, AXIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, AXIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SA101C472MARTR-ND 65M1998
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers