Kyocera Corporation Ceramic Capacitors SA101C472KAA

Description
4700pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10985-2-ND
Ceramic Capacitors 478-10985-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R Axial

4700pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10985-1-ND
Ceramic Capacitors 478-10985-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R Axial

4700pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304420-SA101C472KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304420-SA101C472KAA
Capacitors - Ceramic Capacitors 1304420-SA101C472KAA
Win Source Part Number: 1304420-SA101C472KAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-10985-1,478-1098 5-2,SA101C472KAA RoHS Status: RoHS non-compliant

Win Source Part Number: 1304420-SA101C472KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-10985-1,478-10985-2,SA101C472KAA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-SA101C472KAA
4700PF 100V Capacitor 60-SA101C472KAA
CAP CER 4700PF 100V X7R AXIAL Product overview: SA101C472KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7R AXIAL Product overview: SA101C472KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C472KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA101C472KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C472KAA
Ceramic Capacitors SA101C472KAA
CAP CER 4700PF 100V X7R AXIAL

CAP CER 4700PF 100V X7R AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 19C6103 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
19C6103
Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 19C6103
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10985-2-ND 1304420-SA101C472KAA 60-SA101C472KAA SA101C472KAA 19C6103
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details