Kyocera Corporation Ceramic Capacitors SA101C472JAR

Description
4700pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C472JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C472JAR-ND
Ceramic Capacitors SA101C472JAR-ND
4700pF ±5% 100V Ceramic Capacitor X7R Axial

4700pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101C472JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C472JAR
Capacitors - Ceramic Capacitors SA101C472JAR
CAP CER 4700PF 100V X7R AXIAL

CAP CER 4700PF 100V X7R AXIAL

Supplier's Site
Capacitor Ceramic 4700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx - 65M1997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
65M1997
Capacitor Ceramic 4700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx 65M1997
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, AXIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, AXIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA101C472JAR-ND SA101C472JAR 65M1997
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 4700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details