Kyocera Corporation Ceramic Capacitors SA101C272JAA

Description
2700pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C272JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C272JAA-ND
Ceramic Capacitors SA101C272JAA-ND
2700pF ±5% 100V Ceramic Capacitor X7R Axial

2700pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 2700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx - 53J7778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
53J7778
Capacitor Ceramic 2700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx 53J7778
CAPACITOR CERAMIC 2700PF 100V, X7R, 5%, AXIAL; Capacitance:2700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 2700PF 100V, X7R, 5%, AXIAL; Capacitance:2700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA101C272JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C272JAA
Capacitors - Ceramic Capacitors SA101C272JAA
CAP CER 2700PF 100V X7R AXIAL

CAP CER 2700PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA101C272JAA-ND 53J7778 SA101C272JAA
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers