Kyocera Corporation Ceramic Capacitors SA101C223KAA

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C223KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C223KAA-ND
Ceramic Capacitors SA101C223KAA-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Axial

0.022µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J7777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J7777
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J7777
CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, AXIAL; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, AXIAL; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA101C223KAA-ND 53J7777
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details