Kyocera Corporation Ceramic Capacitors SA101C222MAA

Description
2200pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C222MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C222MAA-ND
Ceramic Capacitors SA101C222MAA-ND
2200pF ±20% 100V Ceramic Capacitor X7R Axial

2200pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 2200Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx - 53J7775 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
53J7775
Ceramic Capacitor 2200Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx 53J7775
CERAMIC CAPACITOR 2200PF 100V, X7R, 20%, AXIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 2200PF 100V, X7R, 20%, AXIAL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA101C222MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C222MAA
Capacitors - Ceramic Capacitors SA101C222MAA
CAP CER 2200PF 100V X7R AXIAL

CAP CER 2200PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA101C222MAA-ND 53J7775 SA101C222MAA
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details