Kyocera Corporation Ceramic Capacitors SA101C222KAA

Description
2200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12939-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12939-1-ND
Ceramic Capacitors 478-12939-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R Axial

2200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-12939-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12939-2-ND
Ceramic Capacitors 478-12939-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R Axial

2200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
0.0022uF 100V Capacitor
60-SA101C222KAA
0.0022uF 100V Capacitor 60-SA101C222KAA
Cap Ceramic 0.0022uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C222KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C222KAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 100V X7R 10% Axial 125°C T/R Product overview: SA101C222KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C222KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304428-SA101C222KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304428-SA101C222KAA
Capacitors - Ceramic Capacitors 1304428-SA101C222KAA
Win Source Part Number: 1304428-SA101C222KAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: SA101C222KAA,478-129 39-2,478-12939-1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1304428-SA101C222KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: SA101C222KAA,478-12939-2,478-12939-1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA101C222KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C222KAA
Ceramic Capacitors SA101C222KAA
CAP CER 2200PF 100V X7R AXIAL

CAP CER 2200PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 19C6102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
19C6102
Capacitor Ceramic 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 19C6102
CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12939-1-ND 60-SA101C222KAA 1304428-SA101C222KAA SA101C222KAA 19C6102
Product Name Ceramic Capacitors 0.0022uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details