Kyocera Corporation Ceramic Capacitors SA101C103MAR

Description
10000pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C103MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C103MAR-ND
Ceramic Capacitors SA101C103MAR-ND
10000pF ±20% 100V Ceramic Capacitor X7R Axial

10000pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-SA101C103MAR
10000PF 100V Capacitor 60-SA101C103MAR
CAP CER 10000PF 100V X7R AXIAL Product overview: SA101C103MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C103MAR can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R AXIAL Product overview: SA101C103MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C103MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA101C103MAR - 932966-SA101C103MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA101C103MAR
932966-SA101C103MAR
Ceramic Capacitors - SA101C103MAR 932966-SA101C103MAR
Manufacturer: AVX Corporation Win Source Part Number: 932966-SA101C103MAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±20% 100V Ceramic Capacitor X7R Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 932966-SA101C103MAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±20% 100V Ceramic Capacitor X7R Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx - 36K5695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
36K5695
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx 36K5695
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101C103MAR-ND 60-SA101C103MAR 932966-SA101C103MAR 36K5695
Product Name Ceramic Capacitors 10000PF 100V Capacitor Ceramic Capacitors - SA101C103MAR Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details